onsemi Logic Function Onsemi MC74HC1G32DFT1G.

Description
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 29AC8179 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29AC8179
Logic Function Onsemi 29AC8179
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8179
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5405/BCA - Rochester Electronics
Specs
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers