onsemi 6V 88A Logic IC MC74HC1G32DFT1G

Description
CMOS OR Gate IC, 2-IN, 1-Element, 6V, SC-88A, 155ns Product overview: MC74HC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS OR Gate IC, 2-IN, 1-Element, 6V, SC-88A, 155ns Product overview: MC74HC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 88A Logic IC
705-MC74HC1G32DFT1G
6V 88A Logic IC 705-MC74HC1G32DFT1G
CMOS OR Gate IC, 2-IN, 1-Element, 6V, SC-88A, 155ns Product overview: MC74HC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT1G can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 2-IN, 1-Element, 6V, SC-88A, 155ns Product overview: MC74HC1G32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G32DFT1G - 022762-MC74HC1G32DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G32DFT1G
022762-MC74HC1G32DFT1G
Logic - Logic - Gates and Inverters - MC74HC1G32DFT1G 022762-MC74HC1G32DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022762-MC74HC1G32DFT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022762-MC74HC1G32DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74HC1G32DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G32DFT1GOSCT-ND
Gates and Inverters MC74HC1G32DFT1GOSCT-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G32DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G32DFT1GOSTR-ND
Gates and Inverters MC74HC1G32DFT1GOSTR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G32DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G32DFT1GOSDKR-ND
Gates and Inverters MC74HC1G32DFT1GOSDKR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G32DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G32DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G32DFT1G
Logic Gates MC74HC1G32DFT1G
Logic Gates 2-6V Single 2-Input OR

Logic Gates 2-6V Single 2-Input OR

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC1G32DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G32DFT1G
Logic - Gates and Inverters MC74HC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Or Gate, Tri, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 42Y0609 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Tri, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi
42Y0609
Or Gate, Tri, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi 42Y0609
OR GATE, TRI, 2 I/P, SOT-353-5; Logic Family / Base Number:74HC1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, TRI, 2 I/P, SOT-353-5; Logic Family / Base Number:74HC1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 67H6717 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
67H6717
Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 67H6717
SINGLE OR GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:-; Family Type:HC RoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:-; Family Type:HC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G32DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G32DFT1G
Gates and Inverters MC74HC1G32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G32DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G32DFT1G
Gates and Inverters MC74HC1G32DFT1G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC1G32DFT1G 022762-MC74HC1G32DFT1G MC74HC1G32DFT1GOSCT-ND MC74HC1G32DFT1G MC74HC1G32DFT1G MC74HC1G32DFT1G 42Y0609 67H6717 MC74HC1G32DFT1G MC74HC1G32DFT1G
Product Name 6V 88A Logic IC Logic - Logic - Gates and Inverters - MC74HC1G32DFT1G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Or Gate, Tri, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi Single Or Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi Gates and Inverters Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR OR NOT; OR OR; OR Gate OR; OR Gate OR; OR Gate
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 6V 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 155 ns 17 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details