onsemi Gates and Inverters MC74HC1G32DBVT1G

Description
OR Gate IC 1 Channel SC-74A
Request a Quote Datasheet
Description
OR Gate IC 1 Channel SC-74A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74HC1G32DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DBVT1GCT-ND
Gates and Inverters 488-MC74HC1G32DBVT1GCT-ND
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G32DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DBVT1GTR-ND
Gates and Inverters 488-MC74HC1G32DBVT1GTR-ND
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G32DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DBVT1GDKR-ND
Gates and Inverters 488-MC74HC1G32DBVT1GDKR-ND
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G32DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G32DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G32DBVT1G
IC GATE OR 1CH 2-INP SC74A

IC GATE OR 1CH 2-INP SC74A

Supplier's Site
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6813 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6813
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6813
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G32DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G32DBVT1G
Gates and Inverters MC74HC1G32DBVT1G
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC1G32DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G32DBVT1G
Logic - Gates and Inverters MC74HC1G32DBVT1G
IC GATE OR 1CH 2-INP SC74A

IC GATE OR 1CH 2-INP SC74A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74HC1G32DBVT1GCT-ND MC74HC1G32DBVT1G 38AH6813 MC74HC1G32DBVT1G MC74HC1G32DBVT1G
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR Gate NOT; OR
Supply Voltage 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2
Propagation Delay 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details