Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
CMOS Schmitt Trigger Inverter IC, 1-Gate, SC-88A, 6V Product overview: MC74HC1G14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT2G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC INVERT SCHMITT 1CH 1INP SC88A
IC INVERT SCHMITT 1CH 1-IN SC88A
INVERTER, SINGLE, 1 I/P, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC1G14DFT2GOSTR-ND | 705-MC74HC1G14DFT2G | MC74HC1G14DFT2G | MC74HC1G14DFT2G | MC74HC1G14DFT2G | 13AC6116 |
| Product Name | Gates and Inverters | 88A 6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, Single, 1 I/p, Sot-353-5; Logic Function Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 17 ns | 17 ns |