onsemi Gates and Inverters MC74HC1G14DFT2

Description
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote
Description
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC1G14DFT2 is a high-speed CMOS inverter featuring a Schmitt-Trigger input, designed for reliable performance in various applications. It operates with a supply voltage range of 2.0V to 6.0V and has a typical propagation delay of 7 ns at 5V, ensuring fast signal processing. The device exhibits low power dissipation, with a maximum supply current of 1 µA at 25°C, making it suitable for battery-powered applications. This inverter provides high noise immunity and balanced propagation delays, which enhances its reliability in noisy environments. The output drive capability is symmetrical, supporting both sourcing and sinking currents of up to 2 mA. The MC74HC1G14DFT2 is AEC-Q100 qualified, making it suitable for automotive applications, and it is compliant with RoHS standards, ensuring it is free from lead and halogens. The device is available in a compact SC-88A package, facilitating space-efficient designs. Its operational temperature range spans from -55°C to +125°C, allowing for use in a variety of environmental conditions. Overall, the MC74HC1G14DFT2 is a robust choice for engineers seeking a reliable inverter with low power consumption and high performance.

Datasheet Summary
Powered by GS/AI

The MC74HC1G14DFT2 is a high-speed CMOS inverter featuring a Schmitt-Trigger input, designed for reliable performance in various applications. It operates with a supply voltage range of 2.0V to 6.0V and has a typical propagation delay of 7 ns at 5V, ensuring fast signal processing. The device exhibits low power dissipation, with a maximum supply current of 1 µA at 25°C, making it suitable for battery-powered applications. This inverter provides high noise immunity and balanced propagation delays, which enhances its reliability in noisy environments. The output drive capability is symmetrical, supporting both sourcing and sinking currents of up to 2 mA. The MC74HC1G14DFT2 is AEC-Q100 qualified, making it suitable for automotive applications, and it is compliant with RoHS standards, ensuring it is free from lead and halogens. The device is available in a compact SC-88A package, facilitating space-efficient designs. Its operational temperature range spans from -55°C to +125°C, allowing for use in a variety of environmental conditions. Overall, the MC74HC1G14DFT2 is a robust choice for engineers seeking a reliable inverter with low power consumption and high performance.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC1G14DFT2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G14DFT2-ND
Gates and Inverters MC74HC1G14DFT2-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
HC/UH SERIES, 1-INPUT INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74HC1G14DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT2 can be used for catalog matching and distributor lookup.

HC/UH SERIES, 1-INPUT INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74HC1G14DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G14DFT2 - 1219445-MC74HC1G14DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G14DFT2
1219445-MC74HC1G14DFT2
Logic - Logic - Gates and Inverters - MC74HC1G14DFT2 1219445-MC74HC1G14DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1219445-MC74HC1G14DF T2 Packaging: Tape and Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 74HC1G14 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219445-MC74HC1G14DFT2
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC1G14
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now
Logic - Gates and Inverters - MC74HC1G14DFT2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G14DFT2
Logic - Gates and Inverters MC74HC1G14DFT2
IC INVERT SCHMITT 1CH 1-IN SC88A

IC INVERT SCHMITT 1CH 1-IN SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G14DFT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G14DFT2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G14DFT2
IC INVERT SCHMITT 1CH 1INP SC88A

IC INVERT SCHMITT 1CH 1INP SC88A

Supplier's Site
Gates and Inverters - MC74HC1G14DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G14DFT2
Gates and Inverters MC74HC1G14DFT2
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC1G14DFT2-ND 705-MC74HC1G14DFT2 1219445-MC74HC1G14DFT2 MC74HC1G14DFT2 MC74HC1G14DFT2 MC74HC1G14DFT2
Product Name Gates and Inverters 88A Logic IC Logic - Logic - Gates and Inverters - MC74HC1G14DFT2 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS33DMQB - 907420-54LS33DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
2-input NAND gate - 74AHC1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details