Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Schmitt Trigger Inverter, 1-Element, CMOS, 6V, SC-88A Product overview: MC74HC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT1G can be used for catalog matching and distributor lookup.
INVERTER, SCHMITT TRIGGER, SOT-353-5, FULL REEL; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2VRoHS Compliant: Yes
INVERTER SCHMITT TRIGGER, SINGLE, SOT353; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC INVERT SCHMITT 1CH 1-IN SC88A
IC INVERT SCHMITT 1CH 1INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC1G14DFT1GOSTR-ND | 705-MC74HC1G14DFT1G | 67H6716 | MC74HC1G14DFT1G | MC74HC1G14DFT1G | MC74HC1G14DFT1G |
| Product Name | Gates and Inverters | 6V 88A Logic IC | Inverter, Schmitt Trigger, Sot-353-5, Full Reel; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 17 ns | 17 ns |