onsemi Logic - Logic - Gates and Inverters - MC74HC1G08DFT2G MC74HC1G08DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022759-MC74HC1G08DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022759-MC74HC1G08DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC1G08DFT2G - 022759-MC74HC1G08DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G08DFT2G
022759-MC74HC1G08DFT2G
Logic - Logic - Gates and Inverters - MC74HC1G08DFT2G 022759-MC74HC1G08DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022759-MC74HC1G08DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022759-MC74HC1G08DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
6V 88A Logic IC
705-MC74HC1G08DFT2G
6V 88A Logic IC 705-MC74HC1G08DFT2G
CMOS 2-Input AND Gate IC, 6V, SC-88A, 17ns Product overview: MC74HC1G08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G08DFT2G can be used for catalog matching and distributor lookup.

CMOS 2-Input AND Gate IC, 6V, SC-88A, 17ns Product overview: MC74HC1G08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G08DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G08DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G08DFT2GOSDKR-ND
Gates and Inverters MC74HC1G08DFT2GOSDKR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G08DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G08DFT2GOSCT-ND
Gates and Inverters MC74HC1G08DFT2GOSCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G08DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G08DFT2GOSTR-ND
Gates and Inverters MC74HC1G08DFT2GOSTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - MC74HC1G08DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input AND Gate

Single 2-Input AND Gate

Supplier's Site Datasheet
Ic,logic Gate,2-Input And,hc-Cmos,tssop,5Pin,plastic Onsemi - 67H6715 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input And,hc-Cmos,tssop,5Pin,plastic Onsemi
67H6715
Ic,logic Gate,2-Input And,hc-Cmos,tssop,5Pin,plastic Onsemi 67H6715
IC,LOGIC GATE,2-INPUT AND,HC-CMOS,TSSOP,5P IN,PLASTIC

IC,LOGIC GATE,2-INPUT AND,HC-CMOS,TSSOP,5PIN,PLASTIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC1G08DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G08DFT2G
Logic - Gates and Inverters MC74HC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G08DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G08DFT2G
Gates and Inverters MC74HC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G08DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G08DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G08DFT2G
Logic Gates MC74HC1G08DFT2G
Logic Gates 2-6V Single 2-Input AND

Logic Gates 2-6V Single 2-Input AND

Buy Now Datasheet
Gates and Inverters - MC74HC1G08DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G08DFT2G
Gates and Inverters MC74HC1G08DFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 022759-MC74HC1G08DFT2G 705-MC74HC1G08DFT2G MC74HC1G08DFT2GOSDKR-ND MC74HC1G08DFT2G 67H6715 MC74HC1G08DFT2G MC74HC1G08DFT2G MC74HC1G08DFT2G MC74HC1G08DFT2G MC74HC1G08DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74HC1G08DFT2G 6V 88A Logic IC Gates and Inverters Ic,logic Gate,2-Input And,hc-Cmos,tssop,5Pin,plastic Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14PW-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details