IC AND 1-CIR 2-IN SC-88A
IC AND 1-CIR 2-IN SC-88A
Win Source Part Number: 1356326-MC74HC1G08DF
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: 74HC1G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 2.6mA, 2.6mA
Input Logic Level - Low: 0.5V ~ 1.8V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
IC GATE AND 1CH 2-INP SC88A Product overview: MC74HC1G08DFT2G-L220
IC GATE AND 1CH 2-INP SC88A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC1G08DFT2G-L22038TR-ND | 1356326-MC74HC1G08DFT2G-L22038 | 705-MC74HC1G08DFT2G-L22038 | MC74HC1G08DFT2G-L22038 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 17 ns | 17 ns | 17 ns | |
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |