HC/UH SERIES, 2-INPUT AND GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74HC1G08DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G08DFT1 can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 926291-MC74HC1G08DFT
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC1G08
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE AND 1CH 2-INP SC88A
IC GATE AND 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC1G08DFT1 | MC74HC1G08DFT1-ND | 926291-MC74HC1G08DFT1 | MC74HC1G08DFT1 | MC74HC1G08DFT1 | MC74HC1G08DFT1 | MC74HC1G08DFT1 |
| Product Name | 88A Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC1G08DFT1 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | NOT | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |