onsemi Gates and Inverters MC74HC1G08DBVT1G

Description
AND Gate IC 1 Channel SC-74A
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-74A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74HC1G08DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G08DBVT1GDKR-ND
Gates and Inverters 488-MC74HC1G08DBVT1GDKR-ND
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G08DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G08DBVT1GTR-ND
Gates and Inverters 488-MC74HC1G08DBVT1GTR-ND
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G08DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G08DBVT1GCT-ND
Gates and Inverters 488-MC74HC1G08DBVT1GCT-ND
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC1G08DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G08DBVT1G
Logic - Gates and Inverters MC74HC1G08DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G08DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G08DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G08DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site
Gates and Inverters - MC74HC1G08DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G08DBVT1G
Gates and Inverters MC74HC1G08DBVT1G
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6811 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6811
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6811
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G08DBVT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G08DBVT1G
Gates and Inverters MC74HC1G08DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G08DBVT1G
Logic Gates MC74HC1G08DBVT1G
Logic Gates Single 2-Input AND Gate

Logic Gates Single 2-Input AND Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74HC1G08DBVT1GDKR-ND MC74HC1G08DBVT1G MC74HC1G08DBVT1G MC74HC1G08DBVT1G 38AH6811 MC74HC1G08DBVT1G MC74HC1G08DBVT1G
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters Logic Gates
Gate Type AND NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers