CMOS Inverter IC, 1-Element, 6V, 17ns, TSOP Product overview: MC74HC1G04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G04DTT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022757-MC74HC1G04DTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MC74HC1G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC1GU04GV-Q100,1; MC74HC1G04DTT1; MC74HC1G04DF; MC74HC1G04DFT1;
Introduction Date: May 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1 17ns@6V,50pF 1uA 2V~6V TSOP-5 Inverters ROHS
Inverter IC 1 Channel 5-TSOP
SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
SINGLE INVERTER, SOT-23-5, FULL REEL; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
INVERTER, SINGLE, 5SOT-23; Logic Family / Base Number:74HC1G04; Logic Type:Inverter; Output Current:2.6mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 5TSOP
IC INVERTER 1CH 1-INP 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC1G04DTT1G | 022757-MC74HC1G04DTT1G | MC74HC1G04DTT1G | MC74HC1G04DTT1G | 95K5518 | 71J5591 | 94T5870 | MC74HC1G04DTT1G | MC74HC1G04DTT1G |
| Product Name | 6V Logic IC | Logic - Logic - Gates and Inverters - MC74HC1G04DTT1G | Logic ICs >> Inverters | Gates and Inverters | Single Inverter, Sot-23-5; Logic Function Onsemi | Single Inverter, Sot-23-5, Full Reel; No. Of Inputs Onsemi | Inverter, Single, 5Sot-23; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | ||
| Supply Voltage | 6V | 2 V ~ 6 V | 2V~6V | 2V ~ 6V | 6V | 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |