Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Single Inverter IC, 74HC CMOS, SC-88A, 6V Product overview: MC74HC1G04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G04DFT2G can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
INVERTER, SINGLE, 1 I/P, SC-88A-5; Logic Family / Base Number:74HC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SC-88A; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC1G04DFT2GTR-ND | 705-MC74HC1G04DFT2G | MC74HC1G04DFT2G | MC74HC1G04DFT2G | 14AC4527 | MC74HC1G04DFT2G |
| Product Name | Gates and Inverters | 88A 6V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Single, 1 I/p, Sc-88A-5; Logic Family / Base Number Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |