Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 27AC8713 |
| Product Name | Logic Function Onsemi |
| Supply Voltage | 6V |