onsemi Logic - Logic - Gates and Inverters - MC74HC1G02DFT2G MC74HC1G02DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104333-MC74HC1G02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104333-MC74HC1G02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2G - 104333-MC74HC1G02DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2G
104333-MC74HC1G02DFT2G
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2G 104333-MC74HC1G02DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 104333-MC74HC1G02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 104333-MC74HC1G02DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
88A 2V 6V Logic IC
705-MC74HC1G02DFT2G
88A 2V 6V Logic IC 705-MC74HC1G02DFT2G
2-Input NOR Gate IC, CMOS, SC-88A, 2V-6V Product overview: MC74HC1G02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G02DFT2G can be used for catalog matching and distributor lookup.

2-Input NOR Gate IC, CMOS, SC-88A, 2V-6V Product overview: MC74HC1G02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G02DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G02DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G02DFT2GOSDKR-ND
Gates and Inverters MC74HC1G02DFT2GOSDKR-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G02DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G02DFT2GOSCT-ND
Gates and Inverters MC74HC1G02DFT2GOSCT-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G02DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G02DFT2GOSTR-ND
Gates and Inverters MC74HC1G02DFT2GOSTR-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G02DFT2G
Logic Gates MC74HC1G02DFT2G
Logic Gates 2-6V Single 2-Input NOR

Logic Gates 2-6V Single 2-Input NOR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G02DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G02DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74HC1G02DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G02DFT2G
Gates and Inverters MC74HC1G02DFT2G
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G02DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G02DFT2G
Gates and Inverters MC74HC1G02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC1G02DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G02DFT2G
Logic - Gates and Inverters MC74HC1G02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 104333-MC74HC1G02DFT2G 705-MC74HC1G02DFT2G MC74HC1G02DFT2GOSDKR-ND MC74HC1G02DFT2G MC74HC1G02DFT2G MC74HC1G02DFT2G MC74HC1G02DFT2G MC74HC1G02DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74HC1G02DFT2G 88A 2V 6V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details