onsemi Gates and Inverters MC74HC1G02DFT2G-Q

Description
IC NOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet
Description
IC NOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74HC1G02DFT2G-QDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G02DFT2G-QDKR-ND
Gates and Inverters 488-MC74HC1G02DFT2G-QDKR-ND
IC NOR 1-CIR 2-IN SC-88A

IC NOR 1-CIR 2-IN SC-88A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G02DFT2G-QCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G02DFT2G-QCT-ND
Gates and Inverters 488-MC74HC1G02DFT2G-QCT-ND
IC NOR 1-CIR 2-IN SC-88A

IC NOR 1-CIR 2-IN SC-88A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G02DFT2G-QTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G02DFT2G-QTR-ND
Gates and Inverters 488-MC74HC1G02DFT2G-QTR-ND
IC NOR 1-CIR 2-IN SC-88A

IC NOR 1-CIR 2-IN SC-88A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Gates
Product Number 488-MC74HC1G02DFT2G-QDKR-ND
Product Name Gates and Inverters
Gate Type NOR
Supply Voltage 2V ~ 6V
Inputs 2
Propagation Delay 17 ns
Low Level Output Current (Sink) 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7989060P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details