NOR Gate IC 1 Channel SC-74A
IC NOR 1-CIR 2-IN SC-74A
IC NOR 1-CIR 2-IN SC-74A
IC GATE NOR 1CH 2-INP SC74A
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G02; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP SC74A
NOR Gate IC 1 Channel SC-74A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC1G02DBVT1GTR-ND | MC74HC1G02DBVT1G | 38AH6809 | MC74HC1G02DBVT1G | MC74HC1G02DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |