onsemi Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi MC74HC1G00DTT1G.

Description
SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Description
SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi - 29AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi
29AC8177
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi 29AC8177
SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8177
Product Name Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54H40FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details