onsemi Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G MC74HC1G00DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022756-MC74HC1G00DTT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022756-MC74HC1G00DTT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G - 022756-MC74HC1G00DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G
022756-MC74HC1G00DTT1G
Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G 022756-MC74HC1G00DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022756-MC74HC1G00DTT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022756-MC74HC1G00DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
CMOS NAND Gate IC, 2-Input, 1-Ch, TSOP, 2-6V Product overview: MC74HC1G00DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DTT1G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, 1-Ch, TSOP, 2-6V Product overview: MC74HC1G00DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G00DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G00DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site
Logic - Gates and Inverters - MC74HC1G00DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G00DTT1G
Logic - Gates and Inverters MC74HC1G00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G00DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G00DTT1G
Gates and Inverters MC74HC1G00DTT1G
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G00DTT1G
Gates and Inverters MC74HC1G00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi - 45J1288 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi
45J1288
Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi 45J1288
SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:12.5mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi - 81Y6640 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi
81Y6640
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi 81Y6640
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 022756-MC74HC1G00DTT1G 705-MC74HC1G00DTT1G MC74HC1G00DTT1G MC74HC1G00DTT1G MC74HC1G00DTT1G MC74HC1G00DTT1G 45J1288 81Y6640
Product Name Logic - Logic - Gates and Inverters - MC74HC1G00DTT1G 6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Single Nand Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi Nand Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V 6V
Inputs 2 2 2 2 2 2
Propagation Delay 17 ns 155 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-bit TSSOP Logic IC - 712-74AHC594PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details