onsemi Gates and Inverters MC74HC1G00DFT1G

Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC1G00DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DFT1GOSDKR-ND
Gates and Inverters MC74HC1G00DFT1GOSDKR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DFT1GOSTR-ND
Gates and Inverters MC74HC1G00DFT1GOSTR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G00DFT1GOSCT-ND
Gates and Inverters MC74HC1G00DFT1GOSCT-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G00DFT1G - 022755-MC74HC1G00DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G00DFT1G
022755-MC74HC1G00DFT1G
Logic - Logic - Gates and Inverters - MC74HC1G00DFT1G 022755-MC74HC1G00DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022755-MC74HC1G00DFT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022755-MC74HC1G00DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
 - MC74HC1G00DFT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate

Single 2-Input NAND Gate

Supplier's Site Datasheet
Singapore, Singapore
88A 6V Logic IC
705-MC74HC1G00DFT1G
88A 6V Logic IC 705-MC74HC1G00DFT1G
CMOS NAND Gate IC, 1x2-Input, SC-88A, 6V, 155ns Product overview: MC74HC1G00DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT1G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 1x2-Input, SC-88A, 6V, 155ns Product overview: MC74HC1G00DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G00DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G00DFT1G
Gates and Inverters MC74HC1G00DFT1G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G00DFT1G
Gates and Inverters MC74HC1G00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G00DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G00DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 67H6708 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
67H6708
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 67H6708
SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G00DFT1G
Logic Gates MC74HC1G00DFT1G
Logic Gates 2-6V Single 2-Input NAND

Logic Gates 2-6V Single 2-Input NAND

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC1G00DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G00DFT1G
Logic - Gates and Inverters MC74HC1G00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC1G00DFT1GOSDKR-ND 022755-MC74HC1G00DFT1G MC74HC1G00DFT1G 705-MC74HC1G00DFT1G MC74HC1G00DFT1G MC74HC1G00DFT1G MC74HC1G00DFT1G 67H6708 MC74HC1G00DFT1G MC74HC1G00DFT1G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC1G00DFT1G 88A 6V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single Nand Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi Logic Gates Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 17 ns 17 ns 155 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details