onsemi Single Nand Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi MC74HC1G00DFT1G.

Description
SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Description
SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi - 27AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi
27AC8712
Single Nand Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi 27AC8712
SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8712
Product Name Single Nand Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT1G14GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers