onsemi Gates and Inverters MC74HC1G00DBVT1G

Description
IC NAND 1-CIR 2-IN SC-74A
Request a Quote Datasheet
Description
IC NAND 1-CIR 2-IN SC-74A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74HC1G00DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DBVT1GCT-ND
Gates and Inverters 488-MC74HC1G00DBVT1GCT-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G00DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DBVT1GTR-ND
Gates and Inverters 488-MC74HC1G00DBVT1GTR-ND
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G00DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DBVT1GDKR-ND
Gates and Inverters 488-MC74HC1G00DBVT1GDKR-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
 - MC74HC1G00DBVT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate

Single 2-Input NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G00DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G00DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6808
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6808
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC1G00DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G00DBVT1G
Logic - Gates and Inverters MC74HC1G00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G00DBVT1G
Logic Gates MC74HC1G00DBVT1G
Logic Gates Single 2-Input NAND Gate

Logic Gates Single 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G00DBVT1G
Gates and Inverters MC74HC1G00DBVT1G
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74HC1G00DBVT1GCT-ND MC74HC1G00DBVT1G MC74HC1G00DBVT1G 38AH6808 MC74HC1G00DBVT1G MC74HC1G00DBVT1G MC74HC1G00DBVT1G
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2
Propagation Delay 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5453DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers