onsemi Integrated Circuits (ICs) - Logic - Shift Registers MC74HC194N

Description
Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC194N - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16

Parallel In Parallel Out, HC/UH Series, 4-Bit, Bidirectional, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC194N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC194N
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC194N
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site
Shift Registers - MC74HC194N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC194N
Shift Registers MC74HC194N
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number MC74HC194N MC74HC194N MC74HC194N
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597P-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
8-bit parallel-in/serial-out shift register - 74LV165APW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers