onsemi Quad 35MHz 2V 6V Logic IC MC74HC175ADR2G

Description
Quad D Flip-Flop, CMOS, SOIC, 35MHz, 2V-6V Product overview: MC74HC175ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 35MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D Flip-Flop, CMOS, SOIC, 35MHz, 2V-6V Product overview: MC74HC175ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 35MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 35MHz 2V 6V Logic IC
706-MC74HC175ADR2G
Quad 35MHz 2V 6V Logic IC 706-MC74HC175ADR2G
Quad D Flip-Flop, CMOS, SOIC, 35MHz, 2V-6V Product overview: MC74HC175ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 35MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADR2G can be used for catalog matching and distributor lookup.

Quad D Flip-Flop, CMOS, SOIC, 35MHz, 2V-6V Product overview: MC74HC175ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 35MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC175ADR2G
Product Name Quad 35MHz 2V 6V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details