onsemi 35MHz 2V 6V SOIC Logic IC MC74HC175ADG

Description
4-Bit D Flip-Flop, CMOS, 35MHz, SOIC, 2V-6V Product overview: MC74HC175ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 2V, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit D Flip-Flop, CMOS, 35MHz, SOIC, 2V-6V Product overview: MC74HC175ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 2V, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz 2V 6V SOIC Logic IC
706-MC74HC175ADG
35MHz 2V 6V SOIC Logic IC 706-MC74HC175ADG
4-Bit D Flip-Flop, CMOS, 35MHz, SOIC, 2V-6V Product overview: MC74HC175ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 2V, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADG can be used for catalog matching and distributor lookup.

4-Bit D Flip-Flop, CMOS, 35MHz, SOIC, 2V-6V Product overview: MC74HC175ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, 2V, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC175ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC175ADG
Product Name 35MHz 2V 6V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details