onsemi 35MHz SOIC Logic IC MC74HC174ADR2G

Description
6-Bit D Flip-Flop, CMOS, SOIC, 35MHz, Pos Edge Product overview: MC74HC174ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC174ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit D Flip-Flop, CMOS, SOIC, 35MHz, Pos Edge Product overview: MC74HC174ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC174ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz SOIC Logic IC
706-MC74HC174ADR2G
35MHz SOIC Logic IC 706-MC74HC174ADR2G
6-Bit D Flip-Flop, CMOS, SOIC, 35MHz, Pos Edge Product overview: MC74HC174ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC174ADR2G can be used for catalog matching and distributor lookup.

6-Bit D Flip-Flop, CMOS, SOIC, 35MHz, Pos Edge Product overview: MC74HC174ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC174ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC174ADR2G
Product Name 35MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details