The MC74HC174A is a hex D flip-flop with common clock and reset inputs, designed for digital signal timing and control in CMOS logic systems. It is available in SOIC-16, TSSOP-16, and QFN16 packages, with the SOIC-16 variant measuring 9.9 mm by 3.9 mm. The device operates from 2.0 V to 6.0 V and supports direct interfacing with CMOS, NMOS, and TTL levels. Each flip-flop is triggered on a low-to-high clock transition, and reset is asynchronous and active-low. The SOIC-16 package has a thermal resistance of 126 °C/W and a power dissipation rating of 995 mW at 25 °C. It is AEC-Q100 qualified and PPAP capable when marked with the -Q suffix, and all variants are RoHS compliant, Pb-free, and halogen-free. The device meets JEDEC Standard No. 7A and has an ESD HBM rating of 2000 V.
Hex D Flip-Flop, 6-Bit, 35MHz, SOIC, CMOS Product overview: MC74HC174ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC174ADG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-MC74HC174ADG |
| Product Name | 35MHz SOIC Logic IC |
| Gate Type | D-Type, Flip-Flop |
| Supply Voltage | 6V |
| Inputs | 6 |