IC SHIFT REGSTR COMP 8BIT 16-QFN
IC SHIFT REGSTR COMP 8BIT 16-QFN
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)
IC SHIFT REGISTER 8BIT 16QFN
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)
IC SHIFT REGISTER 8BIT 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 488-MC74HC165AMN2TWGCT-ND | MC74HC165AMN2TWG | MC74HC165AMN2TWG | MC74HC165AMN2TWG |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Complementary | Complementary | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad |