onsemi Newest Parts - MC74HC164ADTR2 MC74HC164ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219414-MC74HC164ADT R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74HC164 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219414-MC74HC164ADT R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74HC164 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC74HC164ADTR2 - 1219414-MC74HC164ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC74HC164ADTR2
1219414-MC74HC164ADTR2
Newest Parts - MC74HC164ADTR2 1219414-MC74HC164ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219414-MC74HC164ADT R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74HC164 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219414-MC74HC164ADTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC164
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - MC74HC164ADTR2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADTR2-ND
Shift Registers MC74HC164ADTR2-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164ADTR2
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164ADTR2
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site
Logic - Shift Registers - MC74HC164ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164ADTR2
Logic - Shift Registers MC74HC164ADTR2
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site Datasheet
Shift Registers - MC74HC164ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164ADTR2
Shift Registers MC74HC164ADTR2
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1219414-MC74HC164ADTR2 MC74HC164ADTR2-ND MC74HC164ADTR2 MC74HC164ADTR2 MC74HC164ADTR2
Product Name Newest Parts - MC74HC164ADTR2 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F676SC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BQ/G400X - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers