onsemi Logic - Logic - Shift Registers - MC74HC164ADR2G MC74HC164ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022754-MC74HC164ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022754-MC74HC164ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164ADR2G - 022754-MC74HC164ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164ADR2G
022754-MC74HC164ADR2G
Logic - Logic - Shift Registers - MC74HC164ADR2G 022754-MC74HC164ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022754-MC74HC164ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022754-MC74HC164ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - MC74HC164ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADR2GOSTR-ND
Shift Registers MC74HC164ADR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - MC74HC164ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADR2GOSCT-ND
Shift Registers MC74HC164ADR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - MC74HC164ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164ADR2GOSDKR-ND
Shift Registers MC74HC164ADR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - MC74HC164ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164ADR2G
Logic - Shift Registers MC74HC164ADR2G
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet
Shift Registers - MC74HC164ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164ADR2G
Shift Registers MC74HC164ADR2G
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - MC74HC164ADR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC164ADR2G
Shift Registers MC74HC164ADR2G
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164ADR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164ADR2G
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC164ADR2G
Counter Shift Registers MC74HC164ADR2G
Counter Shift Registers 2-6V 8-Bit Serial In Parallel Out Shift

Counter Shift Registers 2-6V 8-Bit Serial In Parallel Out Shift

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 022754-MC74HC164ADR2G MC74HC164ADR2GOSTR-ND MC74HC164ADR2G MC74HC164ADR2G MC74HC164ADR2G MC74HC164ADR2G MC74HC164ADR2G
Product Name Logic - Logic - Shift Registers - MC74HC164ADR2G Shift Registers Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCB164245GRDR - 1131151-74AVCB164245GRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details