onsemi Logic - Logic - Shift Registers - MC74HC164ADR2 MC74HC164ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219413-MC74HC164ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219413-MC74HC164ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164ADR2 - 1219413-MC74HC164ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164ADR2
1219413-MC74HC164ADR2
Logic - Logic - Shift Registers - MC74HC164ADR2 1219413-MC74HC164ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219413-MC74HC164ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219413-MC74HC164ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - MC74HC164ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164ADR2
Shift Registers MC74HC164ADR2
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - MC74HC164ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164ADR2
Shift Registers MC74HC164ADR2
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164ADR2
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164ADR2
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1219413-MC74HC164ADR2 MC74HC164ADR2 MC74HC164ADR2
Product Name Logic - Logic - Shift Registers - MC74HC164ADR2 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with input flip-flops - 74HC597D,653 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
9 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers