onsemi Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164ADG

Description
Win Source Part Number: 1050670-MC74HC164ADG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 55 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HC164M; MC74HC595ADG; MC74HC165ADG; MC74HC165ADR2GMC74HC 164ADG.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC164ADG-ND,2156 -MC74HC164ADG-OS,MC7 4HC164ADGOS,ONSMOTMC 74HC164ADG Base Product Number: 74HC164
Request a Quote Datasheet
Description
Win Source Part Number: 1050670-MC74HC164ADG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 55 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HC164M; MC74HC595ADG; MC74HC165ADG; MC74HC165ADR2GMC74HC 164ADG.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC164ADG-ND,2156 -MC74HC164ADG-OS,MC7 4HC164ADGOS,ONSMOTMC 74HC164ADG Base Product Number: 74HC164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1050670-MC74HC164ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1050670-MC74HC164ADG
Integrated Circuits (ICs) - Logic - Shift Registers 1050670-MC74HC164ADG
Win Source Part Number: 1050670-MC74HC164ADG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 55 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HC164M; MC74HC595ADG; MC74HC165ADG; MC74HC165ADR2GMC74HC 164ADG.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC164ADG-ND,2156 -MC74HC164ADG-OS,MC7 4HC164ADGOS,ONSMOTMC 74HC164ADG Base Product Number: 74HC164

Win Source Part Number: 1050670-MC74HC164ADG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HC164M; MC74HC595ADG; MC74HC165ADG; MC74HC165ADR2GMC74HC164ADG.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC164ADG-ND,2156-MC74HC164ADG-OS,MC74HC164ADGOS,ONSMOTMC74HC164ADG
Base Product Number: 74HC164

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1050670-MC74HC164ADG
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50451EJAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KN - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Frequency Control, Ramp
View Details