Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022753-MC74HC161ADR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC BINARY COUNTER 4-BIT 16SOIC
PRESETTABLE BINARY COUNTER, -40TO125DEGC ROHS COMPLIANT: YES
IC COUNTER 4BIT PRESET 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC161ADR2GOSCT-ND | 022753-MC74HC161ADR2G | MC74HC161ADR2G | 54AH9194 | MC74HC161ADR2G | MC74HC161ADR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC161ADR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Presettable Binary Counter, -40To125Degc Rohs Compliant Onsemi | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |