Manufacturer: ON Semiconductor
Win Source Part Number: 787970-MC74HC157AFEL
Series: 74HC
Packaging: Reel package
Type: Data Selector/Multiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74HC157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): TC74HC157AF(HQ) ; TC74HC157AF(TB); TC74HC157AF(IDEL); TC74HC157AF(ID);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
HC/UH SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16, LEAD FREE, IAJ, SO-16 Product overview: MC74HC157AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157AFELG can be used for catalog matching and distributor lookup.
Data Selector/Multiplexer
IC DATA SELCT/MUX 4X2:1 16SOEIAJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 787970-MC74HC157AFELG | 743-MC74HC157AFELG | MC74HC157AFELG-ND | MC74HC157AFELG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFELG | Quad Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Automotive | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |