IC DATA SELECT/MUX 4X2:1 16TSSOP
DATA SELECTOR/MUX, 4 CH, 2:1, TSSOP-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes
Data Selector/Multiplexer
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC74HC157ADTR2G | 50AC6035 | MC74HC157ADTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Data Selector/mux, 4 Ch, 2 Onsemi | Signal Switches, Multiplexers, Decoders |
| Package Type | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |