onsemi Signal Switches, Multiplexers, Decoders MC74HC157ADR2G

Description
Data Selector/Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet
Description
Data Selector/Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74HC157ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADR2GOSCT-ND
Data Selector/Multiplexer 4 x 2:1 16-SOIC

Data Selector/Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC157ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADR2GOSTR-ND
Data Selector/Multiplexer 4 x 2:1 16-SOIC

Data Selector/Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC157ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADR2GOSDKR-ND
Data Selector/Multiplexer 4 x 2:1 16-SOIC

Data Selector/Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Analog Switch and Multiplexer IC
743-MC74HC157ADR2G
6V SOIC Analog Switch and Multiplexer IC 743-MC74HC157ADR2G
4-Ch CMOS Mux SOIC 8-Input 16-Pin 6V 18ns T/R Product overview: MC74HC157ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157ADR2G can be used for catalog matching and distributor lookup.

4-Ch CMOS Mux SOIC 8-Input 16-Pin 6V 18ns T/R Product overview: MC74HC157ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G - 001477-MC74HC157ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G
001477-MC74HC157ADR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G 001477-MC74HC157ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001477-MC74HC157ADR2 G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 001477-MC74HC157ADR2G
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC157ADR2G
Logic - Signal Switches, Multiplexers, Decoders MC74HC157ADR2G
IC DATA SEL/MULTPL 4X2:1 16SOIC

IC DATA SEL/MULTPL 4X2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC157ADR2GOSCT-ND 743-MC74HC157ADR2G 001477-MC74HC157ADR2G MC74HC157ADR2G
Product Name Signal Switches, Multiplexers, Decoders 6V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - 908022-74AC11138PW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
2 suppliers