onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC157ADR2G

Description
IC DATA SEL/MULTPL 4X2:1 16SOIC
Datasheet
Description
IC DATA SEL/MULTPL 4X2:1 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74HC157ADR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC157ADR2G
IC DATA SEL/MULTPL 4X2:1 16SOIC

IC DATA SEL/MULTPL 4X2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74HC157ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74HC157ADR2G
Signal Switches, Multiplexers, Decoders MC74HC157ADR2G
Data Selector/Multiplexer 4 x 2:1 16-SOIC

Data Selector/Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Data Selector/multiplexer, 2 Onsemi - 81Y6653 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, 2 Onsemi
81Y6653
Data Selector/multiplexer, 2 Onsemi 81Y6653
DATA SELECTOR/MULTIPLEXER , 2:1, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, 2:1, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Supplier's Site Datasheet
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Onsemi - 84K8777 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Onsemi
84K8777
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Onsemi 84K8777
2I/P QUAD DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

2I/P QUAD DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74HC157ADR2G MC74HC157ADR2G 81Y6653 84K8777
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Data Selector/multiplexer, 2 Onsemi 2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Onsemi
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers