Data Selector/Multiplexer
MC74HC157ADG, LOG CMOS MLTIPLXR QUAD
MC74HC157ADG, LOG CMOS MLTIPLXR QUAD
Manufacturer: ON Semiconductor
Win Source Part Number: 1008241-MC74HC157ADG
Packaging: Tube/Rail
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
4-Ch CMOS Mux IC, 8-Input, SOIC, 2V-6V Product overview: MC74HC157ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157ADG can be used for catalog matching and distributor lookup.
IC DATA SEL/MULTPL 4X2:1 16SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC157ADGOS-ND | 8061422P | 8061422 | 1008241-MC74HC157ADG | 743-MC74HC157ADG | MC74HC157ADG |
| Product Name | Signal Switches, Multiplexers, Decoders | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADG | 2V 6V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SOIC; "16-SOIC | SOIC; Soic | SOIC; 16-SOIC | Rail/Tube | ||
| Configuration | 2x1; Quad 2:1 | 2x1; Quad 2:1 | 4 x 2:1 | |||
| Number of Pins | 16 | 16 |