The MC74HC157ADG is a quad 2-input data selector/multiplexer
IC DATA SEL/MULTPL 4X2:1 16SOIC
2I/P QUAD DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC157, SOIC16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; RoHS Compliant: Yes
Data Selector/Multiplexer
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC74HC157ADG | 26K4206 | MC74HC157ADG |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | 2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders |
| Package Type | SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |