Dual 4-Input Data Selector/Multiplexer
Multiplexer 2 x 4:1 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 765396-MC74HC153ADTG
Series: 74HC
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC74HC153
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC153APW; SN74HC153APWR; SN74HC153APWRG4;
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74HC153ADTG | MC74HC153ADTG-ND | 765396-MC74HC153ADTG |
| Product Name | High-Performance Dual TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC153ADTG |
| Standards and Certifications | RoHS |