Dual 4-Input Data Selector/Multiplexer
Multiplexer 2 x 4:1 16-SOIC
Multiplexer 2 x 4:1 16-SOIC
Multiplexer 2 x 4:1 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1219397-MC74HC153ADR
Packaging: Digi-Reel
Categories: Integrated Circuits
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC MULTIPLEXER 2 X 4:1 16SOIC
IC MULTIPLEXER 2 X 4:1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74HC153ADR2G | MC74HC153ADR2GOSDKR-ND | 1219397-MC74HC153ADR2G | MC74HC153ADR2G | MC74HC153ADR2G |
| Product Name | High-Performance Dual SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC153ADR2G | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |||
| Power Dissipation | 500 milliwatts |