onsemi Logic Family / Base Number Onsemi MC74HC153ADR2G.

Description
Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6902 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6902
Logic Family / Base Number Onsemi 23AC6902
Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 23AC6902
Product Name Logic Family / Base Number Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11139D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54F157/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
Signal Switches, Multiplexers, Decoders - 74HC154PW - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details