onsemi Signal Switches, Multiplexers, Decoders MC74HC151ADR2G

Description
Data Selector/Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet
Description
Data Selector/Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74HC151ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC151ADR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74HC151ADR2GOSDKR-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC151ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC151ADR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74HC151ADR2GOSTR-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC151ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC151ADR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74HC151ADR2GOSCT-ND
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G - 001476-MC74HC151ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G
001476-MC74HC151ADR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G 001476-MC74HC151ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001476-MC74HC151ADR2 G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC151M96; MC74HC151D; MC74HC151ADR2G; MC74HC151ADG; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 001476-MC74HC151ADR2G
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC151M96; MC74HC151D; MC74HC151ADR2G; MC74HC151ADG;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MC74HC151ADR2G
SOIC Analog Switch and Multiplexer IC 743-MC74HC151ADR2G
8-Input Multiplexer, SOIC 16 LEAD, 2500-REEL Product overview: MC74HC151ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC151ADR2G can be used for catalog matching and distributor lookup.

8-Input Multiplexer, SOIC 16 LEAD, 2500-REEL Product overview: MC74HC151ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC151ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC151ADR2G
Logic - Signal Switches, Multiplexers, Decoders MC74HC151ADR2G
IC DATA SEL/MULTPL 1X8:1 16SOIC

IC DATA SEL/MULTPL 1X8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC151ADR2GOSDKR-ND 001476-MC74HC151ADR2G 743-MC74HC151ADR2G MC74HC151ADR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Tape and Reel
Configuration 8x1 1 x 8:1
Unlock Full Specs
to access all available technical data