onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC151ADR2G

Description
IC DATA SEL/MULTPL 1X8:1 16SOIC
Datasheet
Description
IC DATA SEL/MULTPL 1X8:1 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74HC151ADR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC151ADR2G
IC DATA SEL/MULTPL 1X8:1 16SOIC

IC DATA SEL/MULTPL 1X8:1 16SOIC

Supplier's Site
Data Selector/multiplexer, 8 Onsemi - 02AC3746 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, 8 Onsemi
02AC3746
Data Selector/multiplexer, 8 Onsemi 02AC3746
DATA SELECTOR/MULTIPLEXER , 8:1, SOIC-16; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, 8:1, SOIC-16; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC151ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74HC151ADR2G
Signal Switches, Multiplexers, Decoders MC74HC151ADR2G
Data Selector/Multiplexer 1 x 8:1 16-SOIC

Data Selector/Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74HC151ADR2G 02AC3746 MC74HC151ADR2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Data Selector/multiplexer, 8 Onsemi Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54S258FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 2 to 20 mA
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers