Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Schmitt Trigger Inverter IC, 6-Input, CMOS, PDIP-14 Product overview: MC74HC14ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ANG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC14ANGOS-ND | 705-MC74HC14ANG | MC74HC14ANG | 70099934 | MC74HC14ANG | MC74HC14ANG |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | CMOS Logic, Hex Schmitt-Trigger Inverter, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | ||
| Inputs | 6 | 6 | 1 | |||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 13 ns | 13 ns |