Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 119174-MC74HC14AF
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, EIAJ, SO-14 Product overview: MC74HC14AF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14AF can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC14AF-ND | 119174-MC74HC14AF | 705-MC74HC14AF | MC74HC14AF | MC74HC14AF |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC14AF | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | |
| Inputs | 6 | 6 | 1 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 13 ns | 13 ns | 13 ns |