onsemi Schmitt Trigger Inverter, Tssop-14; Logic Function Onsemi MC74HC14ADTR2G.

Description
SCHMITT TRIGGER INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
Datasheet
Description
SCHMITT TRIGGER INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schmitt Trigger Inverter, Tssop-14; Logic Function Onsemi - 26AC1914 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Tssop-14; Logic Function Onsemi
26AC1914
Schmitt Trigger Inverter, Tssop-14; Logic Function Onsemi 26AC1914
SCHMITT TRIGGER INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC1914
Product Name Schmitt Trigger Inverter, Tssop-14; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 54ALS11AJ/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details