Schmitt Trigger Inverter IC, 6-Element CMOS, 13ns, 6V, TSSOP Product overview: MC74HC14ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INVERTER, SCHMITT TRIGGER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HC RoHS Compliant: Yes
SCHMITT TRIGGER INVERTER, TSSOP-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:-; Family Type:HC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC14ADTR2G | MC74HC14ADTR2GOSDKR-ND | MC74HC14ADTR2G | 42K0856 | 29X6065 | MC74HC14ADTR2G |
| Product Name | 6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Inverter, Schmitt Trigger, Tssop-14; Logic Function Onsemi | Schmitt Trigger Inverter, Tssop-14; No. Of Inputs Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | |
| Inputs | 1 | 6 | 1 | 1 | 1 | |
| Propagation Delay | 13 ns | 13 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |