Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219394-MC74HC14ADTR
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74HC14
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 13ns at 6V, 50pF
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74HC14ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADTR2 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC14ADTR2TR-ND | 1219394-MC74HC14ADTR2 | 705-MC74HC14ADTR2 | MC74HC14ADTR2 | MC74HC14ADTR2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC14ADTR2 | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Buffer, Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V |
| Inputs | 6 | 6 | 6 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 13 ns | 13 ns | 13 ns |