onsemi Gates and Inverters MC74HC14ADTG

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC14ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC14ADTGOS-ND
Gates and Inverters MC74HC14ADTGOS-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-MC74HC14ADTG
6V TSSOP Logic IC 705-MC74HC14ADTG
Hex Schmitt Trigger Inverter IC, 6 Circuits, 2-6V, CMOS, TSSOP Product overview: MC74HC14ADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADTG can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger Inverter IC, 6 Circuits, 2-6V, CMOS, TSSOP Product overview: MC74HC14ADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC14ADTG - 1219393-MC74HC14ADTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC14ADTG
1219393-MC74HC14ADTG
Logic - Logic - Gates and Inverters - MC74HC14ADTG 1219393-MC74HC14ADTG
Manufacturer: ON Semiconductor Win Source Part Number: 1219393-MC74HC14ADTG Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74HC14 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 13ns at 6V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1219393-MC74HC14ADTG
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC14
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 13ns at 6V, 50pF

Buy Now
Inverters ICs - 1452954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1452954
Inverters ICs 1452954
MC74HC14ADTG, LOG CMOS SCHMITT TRG HEX

MC74HC14ADTG, LOG CMOS SCHMITT TRG HEX

Supplier's Site
Hex Inverter, Schmitt Trigger, Tssop-14; Logic Function Onsemi - 42K0855 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger, Tssop-14; Logic Function Onsemi
42K0855
Hex Inverter, Schmitt Trigger, Tssop-14; Logic Function Onsemi 42K0855
HEX INVERTER, SCHMITT TRIGGER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC14ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC14ADTG
Gates and Inverters MC74HC14ADTG
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC14ADTG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC14ADTG
Logic - Gates and Inverters MC74HC14ADTG
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC14ADTGOS-ND 705-MC74HC14ADTG 1219393-MC74HC14ADTG 1452954 42K0855 MC74HC14ADTG MC74HC14ADTG
Product Name Gates and Inverters 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74HC14ADTG Inverters ICs Hex Inverter, Schmitt Trigger, Tssop-14; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 6 v 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 6 6 6 1 1
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 13 ns 13 ns 13 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers