onsemi 6V SOIC Logic IC MC74HC14ADR2G

Description
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Product overview: MC74HC14ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Product overview: MC74HC14ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC Logic IC
705-MC74HC14ADR2G
6V SOIC Logic IC 705-MC74HC14ADR2G
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Product overview: MC74HC14ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADR2G can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Product overview: MC74HC14ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 6898718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6898718
Inverters ICs 6898718
Hex Inverter Schmitt-Trigger CMOS SOIC14

Hex Inverter Schmitt-Trigger CMOS SOIC14

Supplier's Site
Inverters ICs - 6898718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6898718P
Inverters ICs 6898718P
Hex Inverter Schmitt-Trigger CMOS SOIC14

Hex Inverter Schmitt-Trigger CMOS SOIC14

Supplier's Site
Inverters ICs - 1703425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1703425
Inverters ICs 1703425
Hex Inverter Schmitt-Trigger CMOS SOIC14

Hex Inverter Schmitt-Trigger CMOS SOIC14

Supplier's Site
Gates and Inverters - MC74HC14ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC14ADR2GOSTR-ND
Gates and Inverters MC74HC14ADR2GOSTR-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC14ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC14ADR2GOSCT-ND
Gates and Inverters MC74HC14ADR2GOSCT-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC14ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC14ADR2GOSDKR-ND
Gates and Inverters MC74HC14ADR2GOSDKR-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi - 45J1301 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
45J1301
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi 45J1301
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Schmitt Trigger Inverter, Soic-14; Logic Function Onsemi - 29X6064 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Soic-14; Logic Function Onsemi
29X6064
Schmitt Trigger Inverter, Soic-14; Logic Function Onsemi 29X6064
SCHMITT TRIGGER INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
MC74HC14ADR2G
Logic ICs >> Inverters MC74HC14ADR2G
Schmitt Trigger 6 13ns@6V,50pF 1uA 2V~6V SOIC-14 Inverters ROHS

Schmitt Trigger 6 13ns@6V,50pF 1uA 2V~6V SOIC-14 Inverters ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC14ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC14ADR2G
Logic - Gates and Inverters MC74HC14ADR2G
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HC14ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC14ADR2G
Gates and Inverters MC74HC14ADR2G
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC14ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC14ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC14ADR2G
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC14ADR2G 6898718 6898718P MC74HC14ADR2GOSTR-ND 45J1301 MC74HC14ADR2G MC74HC14ADR2G MC74HC14ADR2G MC74HC14ADR2G
Product Name 6V SOIC Logic IC Inverters ICs Inverters ICs Gates and Inverters Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi Logic ICs >> Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter NOT
Supply Voltage 6V 6 v 2V ~ 6V 2V~6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Inputs 6 6 1 1
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHC08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2139005P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details